EN
  • EN
  • DE
  • IT

QC26-5001S

Part No QC26-5001S
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description Rf Coaxial, Bnc, Straight Plug, 50 Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type BNC, Coaxial
Contact Plating Silver
Gender Male
Impedance 50 Ω
Insulation Resistance 1 GΩ
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Panel
Orientation Straight
REACH SVHC Unknown
RoHS Compliant
Termination Solder
Win Source Part Number 1019756-QC26-5001S
Categories Coaxial Connectors(RF)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QC26-5001S CAD Model

Description

The QC26-5001S is a BNC coaxial connector that is designed for use in various applications and manufactured by TE Connectivity with a Win Source Part Number of 1019756-QC26-5001S.

  • Supply and Demand Status: Shortage
  • Connector Type: BNC
  • Gender: Male
  • Orientation: Straight
  • Mounting Type: Panel Mount
  • Contact Plating: Silver
  • Impedance: 50 ohms
  • Insulation Resistance: 1 G ohm
  • RoHS Compliant: Yes

You May Also Be Interested in

Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess