The RNF-100-1/2-5-FSP is a heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, strain relief, and protection for wires, cables, and components. It is made from a flexible, flame-retardant polyolefin material that shrinks when heated, conforming to the shape of the underlying object.
Applications:
- Electrical insulation
- Wire and cable bundling
- Strain relief for connectors
- Protection against abrasion and environmental factors
- Identification of wires and cables
- Sealing and encapsulation
Features:
- Flexible polyolefin material
- Flame-retardant
- Shrink ratio of 2:1
- Operating temperature range: -55°C to +135°C
- Excellent electrical and mechanical properties
- Available in various colors and sizes
- RoHS compliant
Benefits:
- Provides reliable insulation and protection
- Easy to install with heat gun or oven
- Conforms to irregular shapes
- Resistant to chemicals, solvents, and UV radiation
- Enhances the appearance and durability of finished products
Additional Details:
The "1/2" in the part number refers to the expanded diameter of the tubing before shrinking (0.5 inches). The "5" likely refers to a spool length. This heat shrink tubing is commonly used in a wide range of electrical and electronic applications. It provides a secure and durable covering for wires, cables, and connectors, protecting them from damage and environmental factors. The flame-retardant properties enhance safety in potentially hazardous environments. Consult the manufacturer's datasheet for detailed specifications, including shrink temperature, tensile strength, and chemical resistance.