EN
  • EN
  • DE

RT314006WG

Part No RT314006WG
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RT314006WG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Status Active
Win Source Part Number 210899-RT314006WG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT314006WG CAD Model

Description

The RT314006WG is a power relay manufactured by TE Connectivity. It is designed for switching electrical circuits in a wide range of applications, offering reliable performance and long operational life.

Applications

  • Industrial automation systems
  • HVAC systems
  • Power supplies
  • Lighting control systems
  • Household appliances

Features

  • Contact configuration: SPDT (Single Pole Double Throw)
  • Contact rating: 10A at 250VAC
  • Coil voltage: 6VDC
  • High dielectric strength
  • Long life expectancy
  • RoHS compliant
  • Compact size

Benefits

  • Reliable Switching: Ensures consistent and dependable performance in various electrical circuits.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • High Current Capacity: Handles up to 10A at 250VAC, making it suitable for many power switching needs.
  • Long Operational Life: Reduces maintenance and replacement costs due to its durable construction.
  • Compact Design: Enables easy integration into space-constrained applications.
  • Safe Operation: High dielectric strength ensures safe and reliable operation in high-voltage environments.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards for hazardous substances.

Technical Specifications

The RT314006WG relay has a coil resistance of approximately 90 ohms and a typical operate time of 8ms. It is designed to withstand a high degree of shock and vibration, making it suitable for demanding industrial environments. The relay is constructed using high-quality materials to ensure durability and long-term reliability. Its operating temperature range is -40°C to +85°C, allowing it to function effectively in extreme conditions.

The TE Connectivity RT314006WG is a reliable and versatile power relay, offering a combination of high performance, long life, and compact design. It is an excellent choice for applications requiring dependable switching of electrical circuits.

You May Also Be Interested in

IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess