EN
  • EN
  • DE

SR4E680JT

Part No SR4E680JT
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Category Relays
Family Power Relays,Over 2 Amps
Win Source Part Number 192765-SR4E680JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SR4E680JT CAD Model

Description

The SR4E680JT is a resistor produced by TE Connectivity, a global manufacturer of connectivity and sensor solutions. It is a surface mount resistor, intended for automated assembly onto printed circuit boards. These resistors are designed to provide stable and reliable performance across various electronic applications.

Applications

  • Voltage Dividers: Used to create specific voltage levels within a circuit.
  • Current Limiting: Limits the flow of current to protect sensitive components.
  • Feedback Circuits: Employed in amplifiers and other control circuits to regulate gain and stability.
  • Pull-up/Pull-down Resistors: Sets a default logic state for digital input pins.

Features

  • Surface Mount Technology (SMT): Enables automated assembly for efficient manufacturing.
  • High Stability: Maintains resistance value under varying operating conditions.
  • Compact Size: Allows for dense circuit board designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Resistance: Provides precise circuit performance.
  • Reliable Operation: Delivers consistent and stable performance over time.
  • Easy Integration: Simplifies manufacturing processes and reduces assembly costs.
  • Broad Availability: Readily available from various distributors.

Additional Details

Based on the part number, 'SR4E' likely designates the series, '680' indicates the resistance value (680 = 68 x 10^0 Ohms = 68 Ohms), and 'JT' likely specifies the tolerance and temperature coefficient. The official datasheet for the SR4E680JT from TE Connectivity should be consulted to obtain accurate specifications for power rating, tolerance, and temperature coefficient.

These resistors are commonly used in consumer electronics, industrial equipment, and automotive applications. The compact size and reliable performance of the SR4E680JT make it a good selection for electronic designs that require a 68 Ohm resistor.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess