EN
  • EN
  • DE

T4161320005-002

Part No T4161320005-002
Manufacturer TE Connectivity
Catalog Circular Cable Assemblies
Description CBL 5POS FMALE TO WIRE 3.28'  /  Cable Assembly 3.28' (1.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series M12 L Code
Package Box
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Wire Leads
Length 3.28' (1.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Gray
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number T41613
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.9090
Other Names A142281,RPC-M12-FS-5CON-PUR-1.0SH
Standard Package 5
Win Source Part Number 1008128-T4161320005-002
Ultra Librarian 3D Model Ultra Librarian T4161320005-002 CAD Model

Description

The 1008128-T4161320005-002 from TE Connectivity AMP Connectors is a circular cable assembly with a length of 3.28 feet (1.00m).

  • Cable Length: 3.28 feet (1.00m)
  • Cable Type: Shielded
  • Application: Industrial environments
  • Ingress Protection: IP67 (dust-tight and waterproof)
  • Package: Box
  • Standard Package: 5
  • Series: M12 L Code
  • 1st Connector Type: Plug with 5 female sockets
  • 2nd Connector Type: Wire leads
  • Cable Material: Polyurethane (PUR)
  • REACH: Affected

You May Also Be Interested in

TE Connectivity
CBL 4POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol Sine Systems Corp
CBL CIRC 8POS FEM TO WIRE 49.2' / Cable Assembly 49.2' (15.00m)
Need more? Email Us
Molex, LLC
Need more? Email Us
Phoenix Contact
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 1.64' / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess