EN
  • EN
  • DE

THS10100RJ

Part No THS10100RJ
Manufacturer TE Connectivity
Catalog Chassis Mount Resistors
Description RES CHAS MNT 100 OHM 5% 10W  /  100 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chassis Mount Resistors
Mfr TE Connectivity Passive Product
Series THS, CGS
Package Tray
Resistance 100 Ohms
Tolerance ±5%
Power (Watts) 10W
Composition Wirewound
Temperature Coefficient ±30ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Coating, Housing Type Aluminum
Mounting Feature Flanges
Dimension 0.669" L x 0.669" W (17.00mm x 17.00mm)
Height - Seated (Max) 0.354" (9.00mm)
Lead Style Solder Lugs
Package / Case Axial, Box
Base Product Number THS10
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.21.0080
Other Names 3-1879073-3,THS10100RJ-ND,A131892,3-1879073-3-ND
Standard Package 100
Win Source Part Number 1063455-THS10100RJ
Ultra Librarian 3D Model Ultra Librarian THS10100RJ CAD Model

Description

The THS10100RJ is a chassis mount resistor component manufactured by TE Connectivity Passive Product. THS10100RJ is manufactured by TE Connectivity Passive Product.

  • Mounting Type: Chassis mount
  • Win Source Part Number: 1063455-THS10100RJ
  • Series: THS, CGS
  • Package: Tray
  • Standard Package: 100
  • Power: 10W
  • Resistance: 100 Ohms
  • Tolerance: ±5%
  • Temperature Coefficient: ±30ppm/°C
  • Temperature Range for Operating: -55°C to 200°C

You May Also Be Interested in

TE Connectivity
Fixed Resistor, Wire Wound, 100W
Need more? Email Us
Ohmite
ALUM HOUSE 100W 50 OHMS 5%
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 5% 100W
Need more? Email Us
TE Connectivity
Fixed Resistor, Thick Film, 100W
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 1% 75W
Lowest to $6.7503
Ohmite
50 OHMS 10% 1000 WATT CASE / 50 Ohms ±10% 1000W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 1.5 OHM 1% 10W
Need more? Email Us
Ohmite
RES CHAS MNT 2.7 OHM 1% 25W
Lowest to $3.6786
Ohmite
HSN100FR88E / Chassis Mount Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1196 $51.1960
24+ $4.2007 $100.8168
37+ $4.0694 $150.5678
51+ $3.9382 $200.8482
66+ $3.8069 $251.2554
88+ $3.4131 $300.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess