EN
  • EN
  • DE

TRD11G10WL

Part No TRD11G10WL
Manufacturer TE Connectivity
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 0.4VA 20V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Threaded Body with Nut
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 11.90mm Dia
Temperature Range - Operating -20°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559059-TRD11G10WL
Ultra Librarian 3D Model Ultra Librarian TRD11G10WL CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
Honeywell
SWITCH ROCKER SPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER DPST 10A 125V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess