EN
  • EN
  • DE

TXR41AB00-1208AI

Part No TXR41AB00-1208AI
Manufacturer TE Connectivity
Catalog Connectors, Interconnects
Description CONN BCK ADPT SZ12 13 11/16-24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsCircular ConnectorsBackshells and Cable Clamps
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series TXR
Packaging Bulk
Part Status Discontinued at Win-Source
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.965" (24.50mm)
Shell Size - Insert 12, 13
Thread Size 11/16-24 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Base Product Number TXR41AB00
Ultra Librarian 3D Model Ultra Librarian TXR41AB00-1208AI CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER
Lowest to $17.0378
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Same Sky
CONN RCPT USB2.0 TYPEA 4POS R/A
Need more? Email Us
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Lowest to $0.9850
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY PLUG STRAIG
Lowest to $21.8181
TE Connectivity
CONN BCK ADPT SZ12 13 11/16-24
Need more? Email Us
Same Sky
CONN POWER JACK 1X3.3X5.5MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess