EN
  • EN
  • DE

V23047-A1024-A511

Part No V23047-A1024-A511
Manufacturer TE Connectivity
Catalog Safety Relays
Description RELAY SAFETY DPST 6A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 24 Weeks
Manufacturer TE Connectivity
Series SR2M, SCHRACK
Package Tube
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
Family Name V23047
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number -1-1393258-7-CSI, -V23047A1024A511-CSI-ND, V23047A1024A511, PB660, -V23047A1024A511-CSI, 1-1393258-7, Q2867230, -V23047A1024A511-SI
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902416-V23047-A1024-A511
Ultra Librarian 3D Model Ultra Librarian V23047-A1024-A511 CAD Model

Description

This is a high popularity electronic component manufactured by TE Connectivity.

  • Component Type: Relay
  • Part Number: V23047-A1024-A511
  • Series: SR2M and SCHRACK
  • Operating Temperature Range: -25°C to 70°C
  • Mounting: Through hole
  • Packaging: Tubes
  • Family Name: V23047
  • Supply and Demand Status: Balanced
  • Fake Product Risk: 30%
  • Package Quantity: 500
  • Estimated Production Lead Time: 24 weeks
  • ECCN: EAR99
  • HTSUS: 8536.41.0020
  • Other Part Numbers: -1-1393258-7-CSI, -V23047A1024A511-CSI-ND, PB660, -V23047A1024A511-CSI, 1-1393258-7, Q2867230, -V23047A1024A511-SI

You May Also Be Interested in

Phoenix Contact
SAFETY RELAY 2PDT 24VAC/DC
Need more? Email Us
Omron
RELAY SAFETY 3PST 4A 110V
Need more? Email Us
Omron
SR208AD02, 110VAC, 2 INPUTS, 3 D
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
TE Connectivity
RELAY SAFETY DPDT 6A 9V
Need more? Email Us
Omron
FGRMS22, 24VDC, 2NO+2NC
Need more? Email Us
Omron
RELAY SAFETY 3P 24V
Need more? Email Us
Omron
SR202 INPUTS 3 OUT
Need more? Email Us
TE Connectivity
RELAY SAFETY DPST 6A 21V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2100 $63.6300
6+ $17.4030 $104.4180
9+ $16.8592 $151.7328
13+ $16.3154 $212.1002
16+ $15.7715 $252.3440
22+ $14.1400 $311.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess