EN
  • EN
  • DE

V23057-A0013-A101

Part No V23057-A0013-A101
Manufacturer TE Connectivity
Catalog Unclassified
Description Power/Signal Relay, 1 Form C, SP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tube
Product Status Active
Standard Package 500 pcs
ECCN EAR99
HTSUS 8536.49.0080
Win Source Part Number 397104-V23057-A0013-A101
Ultra Librarian 3D Model Ultra Librarian V23057-A0013-A101 CAD Model

Description

The V23057-A0013-A101 is a power PCB relay manufactured by TE Connectivity. This relay is designed for various applications requiring reliable switching performance and is commonly used in industrial control systems, automation equipment, and power distribution units.

Applications:

  • Industrial Control Systems
  • Automation Equipment
  • Power Distribution Units
  • HVAC Systems
  • Lighting Control

Features:

  • High switching capacity
  • PCB mounting
  • Compact size
  • Sealed construction
  • RoHS compliant

Benefits:

  • Reliable performance in demanding environments
  • Easy integration into PCB designs
  • Long service life
  • Reduced maintenance costs
  • Improved system reliability

Additional Details:

This relay features a coil voltage of typically 12VDC, and a contact arrangement of SPDT (Single Pole Double Throw). The switching current rating is up to 16A, making it suitable for controlling various loads. The V23057 series relays are known for their robust construction and reliable performance in harsh industrial environments. The operating temperature range is typically from -40°C to +85°C. It is commonly used in applications where space is limited and a high level of reliability is required.

The V23057-A0013-A101 relay offers a cost-effective solution for switching applications, combining high performance with a compact design. Its sealed construction ensures protection against dust and moisture, further enhancing its reliability. TE Connectivity provides comprehensive technical documentation and support for this product, ensuring proper integration and operation within various systems.

You May Also Be Interested in

Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess