The V23086-C1001-A303 is a power PCB relay manufactured by TE Connectivity. This relay is designed for switching high currents in demanding applications. It is known for its robust construction, reliable performance, and long operational life. This part is commonly found in automotive, industrial, and telecommunications equipment.
Applications
- Automotive body control modules
- Industrial automation systems
- Power supplies
- Telecommunications equipment
- HVAC systems
Features
- High switching current capability
- Compact size for PCB mounting
- Sealed construction for environmental protection
- Long operational life
- RoHS compliant
Benefits
- Reliable switching of high current loads, ensuring consistent and dependable operation of connected devices.
- Space-saving design allows for integration into compact electronic assemblies.
- Protection against dust, moisture, and other environmental factors, enhancing the durability and longevity of the relay.
- Reduced maintenance costs due to the extended operational lifespan.
- Compliance with environmental regulations, minimizing the impact on the environment.
Technical Specifications
The V23086-C1001-A303 typically features a coil voltage of 12 VDC. It's designed to handle a switching current of up to 25A at 250 VAC. The contact configuration is typically SPDT (Single Pole Double Throw), offering versatile switching options. The relay has a coil resistance of approximately 90 ohms. The operating temperature range is generally between -40°C to +85°C, allowing for use in various environmental conditions.
The relay package is designed for PCB mounting, facilitating easy integration into electronic circuits. It has a sealed construction, which provides protection against dust, moisture, and other contaminants. The relay is also designed for high vibration and shock resistance, ensuring reliable performance in demanding applications. It is manufactured with high-quality materials to ensure long-term reliability and durability.