EN
  • EN
  • DE

WPM-178095-10-9

Part No WPM-178095-10-9
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Material Polyester
RoHS Compliant
Width 112.7 mm
Win Source Part Number 1104765-WPM-178095-10-9
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPM-178095-10-9 CAD Model

Description

The WPM-178095-10-9 is a specific part number for a wire-to-board connector manufactured by TE Connectivity. These connectors provide a reliable and efficient means of connecting wires to printed circuit boards (PCBs) in a wide range of electronic applications.

Applications

  • Industrial equipment
  • Consumer electronics
  • Automotive systems
  • Medical devices
  • Telecommunications equipment

Features

  • Wire-to-board connection: Designed for secure and stable connection between wires and PCBs.
  • Durable construction: Manufactured with high-quality materials to withstand harsh environmental conditions and mechanical stress.
  • Compact design: Space-saving design allows for high-density PCB layouts.
  • Polarization features: Prevents mismating and ensures correct connection orientation.
  • Multiple contact options: Available with different contact materials and platings for optimal performance in various applications.

Benefits

  • Reliable connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing disconnections.
  • Ease of installation: Simple and quick installation process reduces assembly time and costs.
  • Improved system performance: High-quality materials and construction ensure optimal electrical performance.
  • Long-term durability: Designed to withstand harsh environmental conditions and mechanical stress, ensuring long-term reliability.
  • Reduced maintenance costs: Robust design minimizes the need for maintenance and repairs.

Additional Details

The WPM-178095-10-9 connector typically features a specific pitch (distance between contacts), number of positions (number of wires it can accommodate), and current/voltage rating. It may also include features like locking mechanisms to prevent accidental disconnections. Detailed specifications, including dimensions, materials, and electrical characteristics, are available from TE Connectivity. Application tooling and assembly instructions are also provided to ensure proper installation and reliable performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess