The Y38182-14-19PNC104 is a robust circular connector manufactured by TE Connectivity. This connector is designed for harsh environment applications, ensuring reliable connectivity in demanding conditions. It is a key component in systems requiring secure and durable electrical connections.
Applications
- Industrial automation and control systems
- Military and aerospace applications
- Transportation systems, including rail and automotive
- Heavy equipment and machinery
- Marine environments
Features
- Circular connector design for secure and reliable mating
- Durable construction for harsh environments
- High resistance to vibration and shock
- Sealed design to prevent ingress of dust and moisture
- Multiple contact options to accommodate various signal and power requirements
- Threaded coupling mechanism for secure connection
- Shell Material: Aluminum Alloy
- Contact Plating: Gold over Nickel
- RoHS Compliant
Benefits
- Ensures reliable connectivity in demanding environments, reducing downtime.
- Provides a secure and stable connection, preventing accidental disconnections.
- Withstands vibration and shock, ensuring consistent performance in mobile applications.
- Protects against dust and moisture, extending the life of the connector and connected equipment.
- Offers flexibility to accommodate various signal and power requirements with multiple contact options.
- Simplifies installation and maintenance with a threaded coupling mechanism.
Additional Details
The Y38182-14-19PNC104 connector typically features a threaded coupling mechanism, ensuring a secure and vibration-resistant connection. The specific number of contacts and pin configuration can vary, but it is designed to meet stringent industry standards for performance and reliability. This connector is also resistant to a wide range of environmental factors, including temperature extremes, humidity, and corrosive substances. The gold plating over nickel on the contacts ensures optimal signal transmission and corrosion resistance. The aluminum alloy shell provides a lightweight yet durable housing.