EN
  • EN
  • DE
  • IT

Q4025K6

Part No Q4025K6
Manufacturer Teccor Electronics
Catalog Triacs
Description Alternistor Triacs 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Teccor Electronics
Win Source Part Number 1241183-Q4025K6
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q4025K6 CAD Model

Description

The Q4025K6 is a 400 V, 25 A Alternistor Triac designed for AC power control applications. Manufactured by Teccor Electronics (now Littelfuse), this device is ideal for switching and phase control in applications such as motor control, lighting control, and heating control.

Applications:

  • Motor speed controls
  • Lighting dimmers
  • Heater controls
  • Solid-state relays
  • AC power switching

Features:

  • Alternistor Triac for enhanced commutation
  • High surge current capability
  • Glass-passivated junction
  • RoHS compliant
  • Sensitive gate triggering

Benefits:

  • Improved performance in inductive loads
  • Withstands high inrush currents
  • Increased reliability and stability
  • Environmentally friendly
  • Easier to trigger with low gate current

Additional Details:

The Q4025K6 Alternistor Triac is specifically designed to improve commutation performance, particularly in inductive loads. This means it can handle the switching of AC power to motors and other inductive devices more reliably than standard Triacs. The device has a high surge current capability, allowing it to withstand the inrush currents that are common when switching on such loads.

The glass-passivated junction provides excellent thermal stability and long-term reliability. Its sensitive gate triggering characteristic allows the Triac to be easily controlled by low-power logic circuits. This device is commonly used in applications where precise and reliable AC power control is required.

Proper heat sinking may be necessary depending on the application and load current to maintain the device within its operating temperature range. Refer to the manufacturer's datasheet for specific mounting and thermal considerations.

You May Also Be Interested in

Sanken
TRIAC 400V 8A / TRIAC Standard 400 V 8 A Through Hole TO-220F
Lowest to $1.7852
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220-3
Lowest to $1.0304
STMicroelectronics
TRIAC SENS GATE 600V 16A TO220AB
Lowest to $1.9632
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.6973
Littelfuse Inc.
TRIAC 250V 8A TO220AB
Lowest to $0.2605
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $1.0964
STMicroelectronics
TRIAC ALTERNISTOR 800V 20A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Lowest to $5.8359
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5904 $68.7232
19+ $7.0486 $133.9234
29+ $6.8284 $198.0236
40+ $6.6081 $264.3240
51+ $6.3878 $325.7778
68+ $5.7270 $389.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess