EN
  • EN
  • DE

Q6040K9

Part No Q6040K9
Manufacturer Teccor Electronics
Catalog Custom Parts (N - R)
Description TRIAC|600V VDRM|40A ITRMS|TO-218
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129422-Q6040K9
Categories Custom Parts
Manufacturer Teccor Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q6040K9 CAD Model

Description

The Q6040K9 is a Triac manufactured by Teccor Electronics (now part of Littelfuse). It's designed for AC power control applications, providing reliable switching for resistive and inductive loads. This Triac is commonly used in motor control, lighting control, and heating control applications.

Applications:

  • Motor Speed Control: Used for controlling the speed of AC motors in appliances and industrial equipment.
  • Lighting Control: Employed in dimmers and lighting control systems to adjust the brightness of lights.
  • Heating Control: Incorporated in heating systems to regulate temperature.
  • Solid State Relays (SSR): Utilized in SSRs for switching AC loads.
  • Industrial Automation: Found in industrial automation equipment for controlling AC power.

Features:

  • High Blocking Voltage: Offers a high blocking voltage capability.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • Gate Triggering: Requires a gate trigger current to switch the AC load.
  • Sensitive Gate: Features a sensitive gate for easy triggering with low-power control signals.
  • Through-Hole Package: Comes in a through-hole package for easy mounting.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable AC Switching: Provides reliable switching of AC loads.
  • Easy Control: Easily controlled with a low-power gate signal.
  • Robust Performance: Offers robust performance in various operating conditions.
  • Long Lifespan: Provides a long lifespan due to its robust design.
  • Versatile Application: Suitable for a wide range of AC power control applications.

Additional Details:

The Q6040K9 typically has a voltage rating of 600V and a current rating of 40A. It is designed to operate with standard AC line voltages (120V/240V). The gate trigger current is typically in the milliampere range. Proper heat sinking is often required to dissipate heat generated during operation, especially at higher current levels.

You May Also Be Interested in

IBM
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ICT
Need more? Email Us
Pericom
Lowest to $0.8847
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess