EN
  • EN
  • DE

S4M02-600F

Part No S4M02-600F
Manufacturer Teccor Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Teccor Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836387-S4M02-600F
Ultra Librarian 3D Model Ultra Librarian S4M02-600F CAD Model

Description

The S4M02-600F is a sensitive gate silicon-controlled rectifier (SCR) from Teccor Electronics (now part of Littelfuse). It is designed for applications requiring high surge current capability and gate sensitivity. This SCR is commonly used in solid-state relays, motor controls, and other power switching circuits.

Applications

  • Solid-state relays (SSRs)
  • Motor speed controls
  • Phase control circuits
  • Lighting controls
  • Voltage regulators

Features

  • Sensitive gate triggering
  • High surge current capability
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Easy to trigger with low gate current
  • Reliable operation in harsh environments
  • Long-term stability
  • Environmentally friendly

Detailed Specifications

The S4M02-600F has a repetitive peak off-state voltage of 600V and an average on-state current of 4A. It features a gate trigger current of typically 200 μA, making it suitable for direct interfacing with low-power control circuits. The surge current rating is up to 40A, which is essential for handling transient overloads. The operating temperature range is typically -40°C to +125°C. The device is packaged in a TO-251 (IPAK) package, which is designed for surface mounting on printed circuit boards (PCBs).

This Teccor/Littelfuse SCR provides a robust and reliable solution for controlling AC power in a variety of applications. Its sensitive gate triggering allows for simple and efficient control using low-power signals. The high surge current capability ensures that it can withstand transient overloads without damage, enhancing system reliability.

The glass-passivated junction provides long-term stability and reliability, ensuring consistent performance over the device's lifespan. Its RoHS compliance ensures that it meets environmental regulations, making it a suitable choice for applications where environmental considerations are important. The S4M02-600F is a versatile and reliable SCR that offers excellent performance in a wide range of power control applications.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8967 $58.2855
160+ $0.7357 $117.7120
245+ $0.7128 $174.6360
335+ $0.6898 $231.0830
435+ $0.6668 $290.0580
580+ $0.5978 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess