EN
  • EN
  • DE

TC1054-3.0VCT

Part No TC1054-3.0VCT
Manufacturer TelCom Semiconductor, Inc
Catalog PMIC - Voltage Regulators - Linear
Description 50mA CMOS LDO WITH SHUTDOWN AND ERROR OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1264389-TC1054-3.0VCT
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1054-3.0VCT CAD Model

Description

The TC1054-3.0VCT is a low dropout (LDO) linear regulator from TelCom Semiconductor, Inc. This regulator is designed to provide a stable 3.0V output voltage with a low dropout voltage, making it ideal for battery-powered and portable applications where efficiency is critical.

Applications:

  • Battery-Powered Devices: Used to regulate voltage for stable operation in devices like smartphones, tablets, and wearables.
  • Portable Electronics: Ideal for providing regulated power to sensitive components in portable devices.
  • Microcontroller Power: Supplies a stable voltage to microcontrollers and other digital circuits.
  • Wireless Communication Devices: Ensures consistent performance in wireless modules and transceivers.
  • Sensor Power: Provides clean and stable power to analog sensors for accurate readings.

Features:

  • Output Voltage: 3.0V (Fixed)
  • Input Voltage Range: 2.5V to 5.5V
  • Low Dropout Voltage: Typically 200mV at 150mA
  • Output Current: Up to 150mA
  • Low Quiescent Current: Typically 80µA
  • Short Circuit Protection: Built-in protection against output shorts.
  • Over Temperature Protection: Thermal shutdown feature to prevent damage from overheating.
  • Package: SOT-23-5

Benefits:

  • Stable Output Voltage: Provides a consistent 3.0V output, ensuring reliable operation of connected devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable applications.
  • Protection Features: Short circuit and over temperature protection prevent damage from common faults.
  • Compact Size: The SOT-23-5 package allows for space-saving design in compact devices.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, maximizing battery utilization.

Additional Details:

The TC1054-3.0VCT LDO regulator is designed for applications requiring efficient and stable voltage regulation. Its low dropout voltage allows it to operate effectively even when the input voltage is close to the output voltage. The integrated protection features ensure robust performance in a variety of operating conditions.

The fixed 3.0V output is suitable for powering many common microcontrollers and digital circuits. The low quiescent current makes it particularly well-suited for battery-powered applications where minimizing power consumption is crucial. Always consult the manufacturer's datasheet for detailed specifications, application recommendations, and thermal considerations to ensure proper operation and prevent damage to the device or surrounding components.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess