The TS80C54X2MCCR is a high-performance CMOS single-chip 8-bit microcontroller. It is designed for applications requiring high speed and low power consumption. This microcontroller is based on the industry-standard 8051 architecture, offering a familiar and robust platform for embedded systems development.
Applications
- Industrial control systems
- Embedded systems
- Robotics
- Automotive electronics
- Consumer electronics
Features
- 80C51 central processing unit (CPU)
- 8K bytes of on-chip ROM (Read-Only Memory)
- 256 bytes of on-chip RAM (Random-Access Memory)
- 32 programmable I/O lines
- Two 16-bit timer/counters
- Full duplex UART serial channel
- Six-source, four-priority level interrupt structure
- On-chip oscillator and clock circuitry
- Power-saving modes: Idle and Power-down
Benefits
- High performance for demanding applications
- Low power consumption, suitable for battery-powered devices
- Large memory capacity for storing program code and data
- Flexible I/O capabilities for interfacing with various peripherals
- Integrated timer/counters for timing and control applications
- Serial communication interface for data exchange with other devices
- Interrupt handling capability for real-time event processing
- Cost-effective solution for embedded systems development
Additional Details
The TS80C54X2MCCR microcontroller operates at a clock frequency of up to 33 MHz, allowing for fast instruction execution. It supports a wide range of instruction cycles. The on-chip ROM can be used to store the main program code, while the RAM provides temporary storage for data and variables. The 32 programmable I/O lines can be configured as input or output ports, allowing the microcontroller to interface with a variety of external devices, such as sensors, actuators, and displays. The UART serial channel enables communication with other devices using serial protocols, such as RS-232. The interrupt structure allows the microcontroller to respond quickly to external events, such as interrupts from sensors or timers. The power-saving modes reduce power consumption during idle periods, extending battery life in portable applications. This microcontroller is a versatile and reliable solution for a wide range of embedded systems applications.