EN
  • EN
  • DE

TSC80251G1D-24CB

Part No TSC80251G1D-24CB
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101394-TSC80251G1D-24CB
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC80251G1D-24CB CAD Model

Description

The TSC80251G1D-24CB is a high-performance microcontroller based on the 8051 architecture. Designed by TEMIC Semiconductors (now Vishay), this microcontroller offers a blend of processing power and integrated peripherals, making it suitable for a wide range of embedded control applications. It combines the proven 8051 core with enhanced features to improve performance and efficiency.

Applications

  • Industrial Control Systems
  • Motor Control
  • Robotics
  • Embedded Systems
  • Data Acquisition

Features

  • 8051 Architecture: Based on the industry-standard 8051 instruction set, providing familiarity and a wealth of development resources.
  • High-Speed Operation: Operates at a clock frequency of 24 MHz for faster processing.
  • Integrated Peripherals: Includes timers, serial communication interfaces, and other peripherals for versatile application support.
  • Programmable I/O Ports: Offers flexible input/output capabilities for interfacing with external devices.
  • Interrupt Handling: Supports multiple interrupt sources for real-time responsiveness.

Benefits

  • High Performance: Fast clock speed enables efficient execution of control algorithms and data processing tasks.
  • Versatile Integration: Integrated peripherals reduce the need for external components, simplifying system design.
  • Flexible Interfacing: Programmable I/O ports allow for easy connection to sensors, actuators, and other devices.
  • Real-Time Responsiveness: Interrupt handling ensures timely response to external events.
  • Cost-Effective Solution: Combines performance and features in a cost-efficient microcontroller.

Additional Details

The TSC80251G1D-24CB microcontroller includes various memory options and supports different packaging options to suit specific application requirements. It features power-saving modes to minimize energy consumption in battery-powered applications. Development tools and software libraries are available to facilitate software development and debugging. The 8051 core is known for its robust performance and reliability in harsh industrial environments. Detailed specifications regarding memory size, number of I/O pins, and specific peripheral features can be found in the product datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess