EN
  • EN
  • DE

3656KG

Part No 3656KG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Transformer Coupled ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 20CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 0.1V/μs
-3db Bandwidth 30kHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Supply Current 14mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±8.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-CDIP (0.900", 22.86mm)
Supplier Device Package 20-CDIP
Family Part Number 3656
Manufacturer Pack Quantity 17
MSL Level 1 (Unlimited)
Win Source Part Number 1128312-3656KG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3656KG CAD Model

Description

Texas Instruments presents the innovative 3656KG, a cutting-edge solution designed for high-performance applications that require precision and efficiency. This product is a testament to Texas Instruments' commitment to delivering state-of-the-art technology that meets the evolving needs of the modern electronics industry.

Key Features

  • High Precision: The 3656KG is engineered to provide accurate measurements and control, ensuring reliable performance in critical systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Durable Design: Built to withstand harsh environments, the 3656KG maintains its functionality under a wide range of temperatures and conditions.
  • Advanced Connectivity: With integrated support for various communication protocols, this product offers seamless integration with existing systems and infrastructures.

Applications

The versatility of the 3656KG allows it to be used across numerous applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and safety mechanisms
  • Telecommunication infrastructure
  • Medical devices and diagnostic equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality assurance processes. The 3656KG is no exception, having undergone extensive evaluation to ensure it meets the highest standards of quality and reliability. Customers can trust in the durability and long-term performance of this product.

Support and Resources

With the purchase of the 3656KG, customers gain access to Texas Instruments' comprehensive support network. This includes detailed documentation, application notes, reference designs, and a community forum for troubleshooting and shared expertise. Texas Instruments' dedicated customer service team is also available to provide personalized assistance and ensure the successful implementation of the 3656KG in your projects.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess