EN
  • EN
  • DE

54F153DMQB

Part No 54F153DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Multiplexer 1-Element Bipolar 8-IN 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1039233-54F153DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F153DMQB CAD Model

Description

The 54F153DMQB is a high-performance integrated circuit developed by Texas Instruments, a leader in the semiconductor industry. This device is a dual 4-line to 1-line data selector/multiplexer, designed to provide efficient data selection to the desired output line based on the input control signals. It is an essential component for applications requiring data routing and control logic, including computing systems, data communication equipment, and signal processing units.

Key Features

  • Logic Type: The 54F153DMQB is a multiplexer that operates with TTL logic levels, ensuring compatibility with a wide range of digital systems.
  • Dual 4-Line Input: It features two sets of four input lines each, allowing for the selection of two independent data sources.
  • Single Output Line: Each set of inputs is associated with a single output line, enabling the selected input data to be routed efficiently.
  • Control Inputs: The device includes control inputs that determine which of the input lines are connected to the output at any given time.
  • Low Power Consumption: As with many Texas Instruments products, the 54F153DMQB is designed to operate with minimal power consumption, making it suitable for power-sensitive applications.

Applications

The 54F153DMQB is versatile and can be used in various applications. Its primary function is to manage data flow within electronic systems. This includes:

  • Data routing in communication systems
  • Function generation in computing devices
  • Signal gating in audio and video equipment
  • Control logic for industrial machinery

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 54F153DMQB is no exception. It is built to meet high standards, ensuring stable performance in a variety of environmental conditions. The device is also backed by Texas Instruments' extensive support and documentation, making integration and troubleshooting more straightforward for engineers and designers.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess