EN
  • EN
  • DE

54F251ADMQB

Part No 54F251ADMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Multiplexer 1-Element Bipolar 3-ST 8-IN 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Mux
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Inputs 8
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1008405-54F251ADMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F251ADMQB CAD Model

Description

Product Overview: 54F251ADMQB by Texas Instruments

The 54F251ADMQB is a high-performance integrated circuit developed by the renowned electronics manufacturer, Texas Instruments. This particular product is part of Texas Instruments' extensive range of semiconductor technologies, designed to cater to a wide array of electronic applications. The 54F251ADMQB is known for its reliability and versatility, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • High-Speed Operation: The 54F251ADMQB is designed for rapid signal processing, enabling high-speed operations that are critical in modern digital applications.
  • Durable Construction: Built to last, this integrated circuit is manufactured using robust materials that ensure longevity and consistent performance even in challenging conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of Texas Instruments' products, and the 54F251ADMQB is no exception. Its low power consumption makes it ideal for battery-powered devices and applications where energy conservation is essential.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature spectrum, which is vital for applications that are exposed to extreme environmental conditions.

Applications

The 54F251ADMQB is suited for a multitude of applications, including but not limited to:

  • High-speed computing systems
  • Advanced communication equipment
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense technologies

Quality and Support

As with all Texas Instruments products, the 54F251ADMQB is backed by a commitment to quality and customer support. Users can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of this IC into their projects. Additionally, Texas Instruments' customer service and technical support teams are readily available to assist with any questions or challenges that may arise.

Conclusion

In summary, the 54F251ADMQB from Texas Instruments stands out as a reliable and efficient solution for a wide range of electronic applications. Its combination of speed, durability, and energy efficiency, coupled with the support and quality assurance from Texas Instruments, makes it a smart choice for professionals seeking a high-quality integrated circuit.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess