EN
  • EN
  • DE

54F374FMQB

Part No 54F374FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
High Level Output Current -3 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 14 ns
RoHS Non-Compliant
Win Source Part Number 1029795-54F374FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F374FMQB CAD Model

Description

The 54F374FMQB is a high-quality integrated circuit from the reputable manufacturer, Texas Instruments. This particular product is a part of the 54 series, which is known for its robust performance and reliability in a wide range of applications. The 54F374FMQB is designed to meet the stringent requirements of military and aerospace applications, ensuring optimal performance even in the most challenging environments.

Key Features

  • Octal D-Type Flip-Flop: The core functionality of the 54F374FMQB is its eight D-type flip-flops, which are essential for data storage, data transfer, and synchronization tasks.
  • Edge-Triggered: This device is edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization within digital systems.
  • 3-State Outputs: The outputs of the flip-flops can be put into a high impedance state, allowing for their use in bus-oriented systems.
  • High-Speed Performance: Engineered for speed, the 54F374FMQB operates efficiently, making it suitable for high-performance computing and processing applications.
  • Military Specifications: As part of the 54 series, this product is built to meet or exceed military specifications for temperature, vibration, and shock resistance.

Applications

The 54F374FMQB is versatile and can be employed in various applications, including but not limited to:

  • Secure communication systems
  • Avionics and space exploration equipment
  • High-speed data acquisition and processing
  • Industrial control systems
  • Navigation and guidance systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality. The 54F374FMQB is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by its users, particularly in mission-critical military and aerospace applications. With Texas Instruments' reputation for excellence, customers can trust the 54F374FMQB for their most demanding electronic system requirements.

You May Also Be Interested in

Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess