EN
  • EN
  • DE

54FCT373LMQB

Part No 54FCT373LMQB
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (0 - A)
Description Octal Transparent Latch with TRI-STATE Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 162913-54FCT373LMQB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54FCT373LMQB CAD Model

Description

Product Overview

The 54FCT373LMQB is a high-performance, low-power octal transparent D-type latch. This component is ideal for use in data storage and data communication systems. Its advanced silicon-gate CMOS technology ensures enhanced performance and energy efficiency.

Features and Benefits

  • Low power consumption: Ideal for battery-operated devices.
  • High-speed CMOS technology: Ensures fast data processing and communication.
  • Octal D-type latch: Provides multiple data holding capabilities.

Applications

  • Data communication systems
  • Memory interfacing
  • Microprocessor systems
  • Low-power electronic devices

Additional Details

With its robust design and wide temperature range operations, the 54FCT373LMQB is suitable for military and aerospace applications where performance under extreme conditions is mandatory.

You May Also Be Interested in

Intersil
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess