EN
  • EN
  • DE

5962-1022101VSC

Part No 5962-1022101VSC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Conv DC-DC 1.6V to 6.3V Synchronous Step Down Single-Out 0.795V to 5.5V 6A 20-Pin CFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Efficiency 95 %
Height 2.54 mm
Lead Free Contains Lead
Length 12.7 mm
Max Input Voltage 6.3 V
Maximum Operating Temperature 125 °C
Min Input Voltage 1.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Current 6 A
Output Type Adjustable
Output Voltage 5.5 V
Quiescent Current 5 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 500 kHz
Thickness 2.25 mm
Width 7.38 mm
Win Source Part Number 1027686-5962-1022101VSC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-1022101VSC CAD Model

Description

The 5962-1022101VSC is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the rigorous standards of military and aerospace applications. This product is part of the 5962 family, which signifies its compliance with military specifications, ensuring reliability and durability in extreme conditions.

Key Features

  • High Precision: The operational amplifier provides excellent accuracy and stability, making it ideal for precision applications that require tight tolerance control.
  • Wide Operating Temperature Range: With a broad temperature range, this device can operate effectively in environments from -55°C to +125°C.
  • Robust Power Supply Range: The 5962-1022101VSC can function with a power supply range that accommodates various design requirements, ensuring versatility in application use.
  • Radiation Hardened: It is designed to withstand high levels of radiation, making it suitable for space and other high-radiation environments.
  • Low Noise: The device features low noise operation, critical for applications where signal integrity is paramount.
  • Dual Supply Operation: It can operate on dual supplies, which is beneficial for applications requiring balanced bipolar voltages.

Applications

The 5962-1022101VSC is engineered for use in a wide range of high-stakes environments and applications, including:

  • Aerospace instrumentation
  • Military hardware
  • Satellite systems
  • Precision analog processing
  • Navigation and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 5962-1022101VSC is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected for military-grade components. Users can trust in the reliability and performance of this operational amplifier for their critical applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8152 $50.6736
44+ $2.3100 $101.6400
68+ $2.2378 $152.1704
93+ $2.1656 $201.4008
120+ $2.0934 $251.2080
160+ $1.8768 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess