EN
  • EN
  • DE

5962-8684801CA

Part No 5962-8684801CA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Military 4-ch, 2-V to 6-V buffers with 3-state outputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Buffer
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Channels 4
Number of Elements 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 225 ns
Quiescent Current 8 µA
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1030235-5962-8684801CA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8684801CA CAD Model

Description

The 5962-8684801CA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability. This product is specifically designed to meet the rigorous demands of the aerospace and defense industries, where dependable operation under extreme conditions is not just expected but required.

Key Features

  • High Precision: The device offers excellent accuracy and stability, which is crucial for mission-critical applications where precision is paramount.
  • Rugged Design: Built to withstand harsh environments, it operates effectively across a wide range of temperatures and is resistant to the effects of radiation, making it suitable for space applications.
  • Longevity: Texas Instruments' commitment to quality ensures that the 5962-8684801CA has a long operational life, reducing the need for frequent replacements and maintenance.

Applications

With its robust design and precise operation, the 5962-8684801CA is ideal for use in a variety of high-stakes applications, including:

  • Avionics control systems
  • Satellite and space exploration equipment
  • Missile and defense system guidance
  • Critical communication systems

Technical Specifications

The 5962-8684801CA boasts a set of technical specifications that make it a top choice for engineers and designers working on advanced projects:

  • Highly reliable performance under extreme conditions
  • Qualified according to military standards (MIL-STD)
  • Enhanced product life cycle due to rigorous testing and certification processes

Quality and Support

Texas Instruments is a leader in the semiconductor industry, providing not only state-of-the-art components but also comprehensive support. Customers choosing the 5962-8684801CA can rely on Texas Instruments' extensive technical documentation, customer service, and engineering expertise to assist with integration, troubleshooting, and optimization of their systems.

For detailed specifications, sample requests, or to inquire about purchasing options for the 5962-8684801CA, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess