EN
  • EN
  • DE

5962-8686701RA

Part No 5962-8686701RA
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Octal D-type Transparent Latches With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -6 mA
Lead Free Contains Lead
Length 24.2 mm
Low Level Output Current 6 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 79 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 79 ns
Width 6.92 mm
Win Source Part Number 1027096-5962-8686701RA
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8686701RA CAD Model

Description

The 5962-8686701RA is a high-performance, precision integrated circuit from Texas Instruments, renowned for its reliability and advanced features. This product is specifically designed to meet the rigorous demands of aerospace and military applications, ensuring operation under extreme conditions.

Key Features

  • High Accuracy: The device is engineered for precision, providing stable and accurate performance critical for sensitive applications.
  • Wide Temperature Range: It operates effectively across a broad temperature range, suitable for harsh environments encountered in aerospace and defense sectors.
  • Durable: Its robust design is built to withstand the rigors of high-stress applications, ensuring longevity and consistent operation.
  • Low Power Consumption: The 5962-8686701RA is optimized for energy efficiency, which is essential for battery-powered or energy-conscious systems.

Applications

Due to its high reliability and precision, the 5962-8686701RA is ideally suited for critical systems where failure is not an option. Some of the applications include:

  • Avionics and on-board systems within aircraft and spacecraft
  • Navigation and guidance systems
  • Communications systems in military operations
  • Space exploration instruments and satellites

Quality and Standards

The quality of the 5962-8686701RA is assured through Texas Instruments' rigorous testing protocols and adherence to stringent industry standards. The product is manufactured to meet or exceed the requirements of military and aerospace specifications, guaranteeing performance in the most demanding situations.

Ordering Information

For ordering the 5962-8686701RA or obtaining more detailed specifications, customers can visit the Texas Instruments website or contact their sales representatives. Texas Instruments provides comprehensive support and documentation to facilitate the integration of this product into various systems.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess