EN
  • EN
  • DE

5962-9233602VXA

Part No 5962-9233602VXA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Space-grade QMLV, -20-V to 30-V, 250-mA, 2.5-V or 5-V output linear regulator 16-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 470 mV
Height 2.34 mm
Lead Free Contains Lead
Length 9.906 mm
Max Operating Temperature 125 °C
Min Input Voltage -20 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Output Current 250 mA
Polarity Positive
Quiescent Current 130 µA
Radiation Hardening No
RoHS Non-Compliant
Thickness 1.778 mm
Width 6.35 mm
Win Source Part Number 1227392-5962-9233602VXA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9233602VXA CAD Model

Description

Texas Instruments 5962-9233602VXA

The Texas Instruments 5962-9233602VXA is a high-performance microcircuit that is part of the defense and aerospace product offerings from Texas Instruments (TI). This precision-engineered component is designed to meet the stringent requirements of military and space applications, offering both reliability and durability under extreme conditions.

As a product tailored for critical missions, the 5962-9233602VXA has undergone rigorous testing to ensure it meets the quality standards for space-level components. It is characterized for enhanced low-dose rate sensitivity (ELDRS) to ensure that the device performs reliably in radiation environments, a common concern in space applications.

This microcircuit features a wide operating temperature range, which is essential for functioning under the variable conditions of aerospace and defense operations. Its robust design is suited to withstand the thermal and mechanical stresses that are typical in such challenging environments.

The 5962-9233602VXA is a testament to Texas Instruments' commitment to providing high-quality and dependable components for the most demanding sectors. Its construction and performance specifications adhere to the strict guidelines set by government and industry standards for space-level electronic components. This ensures that the product not only delivers exceptional performance but also maintains its integrity over a long service life.

Integrators and designers within the aerospace and defense industry can rely on the 5962-9233602VXA for its superior performance and compliance with the required certifications. Whether it's used in satellite systems, space exploration vehicles, or advanced military equipment, this TI microcircuit is built to deliver consistent and reliable results, mission after mission.

Key Features:
  • High-reliability microcircuit for defense and aerospace applications
  • ELDRS tested for space radiation environments
  • Wide operating temperature range
  • Compliance with space-level component standards

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess