EN
  • EN
  • DE

66AK2G12ABY100

Part No 66AK2G12ABY100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description GALILEO FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series 66AK2G1x KeyStone II Multicore
Package Tray
Product Status Active
Type DSP+ARM®
Interface CAN, DMA, EBI/EMI, Ethernet, I²C, McASP, McBSP, MMC/SD, QSPI, SPI, UART, USB
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Mounting Type Surface Mount
Package / Case 625-LFBGA, FCBGA
Supplier Device Package 625-FCBGA (21x21)
Base Product Number 66AK2G12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355683-66AK2G12ABY100
Ultra Librarian 3D Model Ultra Librarian 66AK2G12ABY100 CAD Model

Description

Introducing the 66AK2G12ABY100 Multicore DSP+ARM Processor

The 66AK2G12ABY100 is a high-performance, power-efficient, multicore processor from Texas Instruments, designed to cater to the demanding requirements of modern embedded processing applications. This processor is a part of the KeyStone II architecture, which integrates a wealth of features and capabilities to provide a robust platform for a wide range of applications, including communications infrastructure, industrial automation, and high-end imaging.

Powerful Processing Capabilities

At the heart of the 66AK2G12ABY100 lies a dual-core ARM Cortex-A15 MPCore processor running up to 1.4 GHz, combined with four TMS320C66x digital signal processor (DSP) cores, each capable of running at 1.2 GHz. This unique combination allows for exceptional processing speed and efficiency, making it ideal for tasks that require intense computational power and real-time processing.

Enhanced Memory and Interfaces

The processor is equipped with a rich set of memory features, including 4MB of shared L2 cache, which can be configured as either cache or memory, and 1GB of 32-bit DDR3L/DDR3 memory interface, providing ample space and speed for complex applications. Additionally, the 66AK2G12ABY100 offers a variety of high-speed interfaces, such as PCIe, Gigabit Ethernet, and Serial RapidIO, ensuring fast and reliable communication with other components and systems.

Integrated Multimedia Support

With its integrated SGX544 3D graphics engine, the 66AK2G12ABY100 can handle sophisticated graphics and multimedia processing tasks, making it an excellent choice for applications that require advanced visualization capabilities. The processor also supports a range of peripherals and display interfaces, including HDMI, enabling it to deliver high-quality video output.

Energy Efficiency and Reliability

Designed with energy efficiency in mind, the 66AK2G12ABY100 incorporates several features to minimize power consumption without sacrificing performance, such as dynamic voltage and frequency scaling (DVFS). Moreover, Texas Instruments' commitment to reliability is evident in the processor's design, which is built to meet the rigorous demands of industrial and mission-critical environments.

Overall, the 66AK2G12ABY100 from Texas Instruments is a formidable processor that offers a perfect blend of performance, power efficiency, and versatility, suitable for a diverse array of high-end applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess