EN
  • EN
  • DE

66AK2H14BAAWA24

Part No 66AK2H14BAAWA24
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 66AK2Hx KeyStone Multicore
Packaging Tray
Type DSP+ARM
Interface EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate 1.2GHz DSP, 1.4GHz ARM
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 1517-BBGA, FCBGA
Manufacturer Package 1517-FCBGA (40x40)
Win Source Part Number 764503-66AK2H14BAAWA24
Popularity Medium
Supply and Demand Status Limited
Family Name 66AK2H14
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 66AK2H14BAAWA24 CAD Model

Description

The Texas Instruments 66AK2H14BAAWA24 is a high-performance, power-efficient multiprocessor that is part of the KeyStone II architecture family. This advanced system-on-chip (SoC) integrates both ARM and DSP cores, making it an excellent choice for a wide variety of applications, including telecommunications, high-end imaging, medical, and industrial automation.

Key Features:

  • ARM Cortex-A15 Core: The 66AK2H14BAAWA24 features a dual-core ARM Cortex-A15 processor running at up to 1.4 GHz, delivering robust performance for control plane tasks and application processing.
  • TMS320C66x DSP Cores: Equipped with four TMS320C66x digital signal processor (DSP) cores, this multiprocessor excels at handling complex signal processing tasks at high speeds, making it ideal for real-time applications.
  • Integrated Memory: The device includes on-chip memory and supports a wide array of external memory interfaces, ensuring flexibility and high data throughput for demanding applications.
  • High-Speed Connectivity: With multiple high-speed SerDes interfaces such as PCIe, SRIO, and Gigabit Ethernet, the 66AK2H14BAAWA24 ensures fast and reliable data transfer, essential for networking and communication systems.
  • Energy Efficiency: The SoC is designed with energy efficiency in mind, offering low-power operation without compromising on performance, which is critical for embedded and portable applications.
  • Advanced Security: Security features are built into the hardware, providing secure boot, cryptographic acceleration, and secure data transfer for applications that require high levels of security.

Applications:

The 66AK2H14BAAWA24 is versatile and can be used in a range of applications. Its powerful processing capabilities make it suitable for:

  • Mission-critical infrastructure
  • High-performance computing
  • Server and cloud applications
  • Wireless infrastructure (baseband processing)
  • Video surveillance and analytics

Overall, the Texas Instruments 66AK2H14BAAWA24 multiprocessor is a sophisticated component that provides a balance of power, performance, and energy efficiency, making it an excellent choice for developers and manufacturers looking to push the limits of what's possible in their technology solutions.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess