EN
  • EN
  • DE

74ACT11004DW

Part No 74ACT11004DW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 112143-74ACT11004DW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT11004DW CAD Model

Description

74ACT11004DW Description

The 74ACT11004DW is a high-performance hex inverter IC, part of the 74ACT series, known for its fast logic and improved power efficiency. It is commonly used in various digital circuits for logic inversion and signal conditioning.

  • Applications:
    • Signal Inversion Circuits
    • Data Buffering
    • Digital Logic Circuits
    • Timing Applications
  • Features and Benefits:
    • CMOS Logic Compatibility for Interfacing
    • Operating Voltage Range: 2V to 6V
    • High Noise Immunity
    • Benefits: Power Efficiency, Fast Switching Speeds
  • Additional Details:
    • Package Type: SOIC-14
    • Temperature Range: -40°C to +85°C
    • RoHS Compliant

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9158 $50.9054
32+ $3.2130 $102.8160
49+ $3.1126 $152.5174
67+ $3.0122 $201.8174
86+ $2.9118 $250.4148
115+ $2.6106 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess