EN
  • EN
  • DE

74ACT11240NT

Part No 74ACT11240NT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 764977-74ACT11240NT
Family Name 74ACT11240
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11240NT CAD Model

Description

The 74ACT11240NT from Texas Instruments is a high-performance, octal buffer/line driver designed to provide high-speed drive capabilities for a wide range of applications. This integrated circuit is part of the 74ACT series, which is known for its advanced high-speed CMOS technology, offering both robustness and functionality.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Current: High-level output current of -24mA and low-level output current of 24mA, ensuring strong signal driving capabilities.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL power supply levels and allowing for easy integration into 5V systems.
  • Propagation Delay Time: Fast propagation delay time, minimizing signal transition times and enhancing overall system speed.
  • Temperature Range: Suitable for operation in a wide temperature range, ensuring reliability over various environmental conditions.
  • Package: Housed in a plastic DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting.

Applications

The 74ACT11240NT is versatile and can be used in a multitude of applications, including:

  • Bus driver interfaces
  • Memory drivers
  • Buffer memory address registers
  • Input/output port drivers
  • Data communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74ACT11240NT is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design, this component ensures stable performance and a long operational lifespan, making it a reliable choice for critical applications that demand high reliability.

For detailed specifications, application circuits, and additional information, customers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3150 $51.7800
29+ $3.5406 $102.6774
44+ $3.4299 $150.9156
61+ $3.3193 $202.4773
78+ $3.2086 $250.2708
105+ $2.8767 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess