EN
  • EN
  • DE

MAX3002EUP

Part No MAX3002EUP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TRANSLATOR LEVEL 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 210163-MAX3002EUP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3002EUP CAD Model

Description

Maxim Integrated MAX3002EUP: High-Speed, Low-Power, Voltage-Level Translators

The MAX3002EUP from Maxim Integrated is a versatile and high-performance voltage-level translator designed to provide seamless voltage level translation for a wide array of digital circuits. This device is particularly well-suited for applications that require the interfacing of different logic levels ranging from 0.8V to 5.5V. Its bidirectional capability allows it to be used in multi-voltage systems where data transfer must occur between different voltage domains.

The MAX3002EUP comes in a compact 20-pin TSSOP package, making it an excellent choice for space-constrained applications. It is designed to offer high-speed operation with a low power consumption, a feature that is highly beneficial for portable and battery-powered devices. The device is capable of translating between low-voltage CMOS logic levels to higher logic levels and vice versa, ensuring compatibility across various platforms and technologies.

One of the key features of the MAX3002EUP is its flexibility. It is equipped with an external voltage reference capability that allows the user to set the desired voltage levels for translation. This feature makes it incredibly adaptable to various system requirements and future-proofs the device for use with emerging technologies that may operate at non-standard voltages.

Additionally, the MAX3002EUP offers robust ESD protection, ensuring the longevity and reliability of the device in environments where electrostatic discharge could pose a risk. This protection is crucial for maintaining the integrity of both the level translator and the devices it interfaces with.

With its low on-resistance and low-capacitance design, the MAX3002EUP provides fast signal propagation with minimal distortion, which is essential for maintaining signal integrity in high-speed communication interfaces. Whether used in mobile devices, consumer electronics, microcontrollers, or data communication systems, the MAX3002EUP from Maxim Integrated is a reliable and efficient solution for voltage-level translation challenges.

In summary, the MAX3002EUP is a testament to Maxim Integrated's commitment to providing innovative, high-quality integrated circuits that address the needs of modern electronic systems. Its combination of speed, power efficiency, and design flexibility make it an ideal choice for designers looking to bridge the gap between different logic levels in their applications.

You May Also Be Interested in

Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Maxim Integrated
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess