EN
  • EN
  • DE

MAX1589EZT180+T

Part No MAX1589EZT180+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.35V @ 500mA
Output Current 500mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.175V @ 500mA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 073341-MAX1589EZT180+T
Ultra Librarian 3D Model Ultra Librarian MAX1589EZT180+T CAD Model

Description

The MAX1589EZT180+T is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This regulator is specifically engineered to deliver a fixed output voltage of 1.8V, which is a common requirement for powering digital circuits and microcontrollers in a wide range of electronic applications.

With its compact form factor, the MAX1589EZT180+T comes in a 6-pin thin SOT23 package, making it ideal for space-constrained applications. It is capable of supplying an output current of up to 500mA, which is sufficient for most low-power devices and systems. The device operates within an input voltage range of 2.5V to 5.5V, allowing for flexibility in various power supply configurations.

One of the key features of the MAX1589EZT180+T is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial in battery-powered devices where maximizing the usage of available power is crucial. The LDO also includes over-temperature and over-current protection, safeguarding the device and the system it powers against adverse conditions.

The device boasts excellent load and line regulation, maintaining a stable output voltage despite changes in the input voltage or variations in the load. This stability is critical for sensitive electronic components that require a consistent power supply for optimal performance. Additionally, the MAX1589EZT180+T features a low quiescent current, which contributes to the overall energy efficiency of the system it is used in.

Applications for the MAX1589EZT180+T are diverse, ranging from portable devices, such as PDAs and mobile phones, to fixed electronic systems, including set-top boxes and networking equipment. Its reliability and performance make it a preferred choice for designers looking for a robust voltage regulation solution.

Overall, the MAX1589EZT180+T from Maxim Integrated is a versatile and efficient voltage regulator that offers a combination of compact size, high output current capability, and excellent regulation characteristics, making it a valuable component in a multitude of electronic designs.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $19.0602
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess