The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1432CS8-3.3

Part No LT1432CS8-3.3
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components
Description 3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $5.3166 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.8210
$54.568
18+
$5.5970
$100.746
28+
$5.4220
$151.816
39+
$5.2470
$204.633
50+
$5.0720
$253.600
66+
$4.5480
$300.168
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Supply and Demand Status Limited
Fake Threat In the Open Market 55 pct.
Popularity Medium
Win Source Part Number 93564-LT1432CS8-3.3
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 100
Family Part Number LT1432-3.3
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Temperature Range - Operating 0°C ~ 70°C
Output Phases 1
Status Obsolete
Packaging Tube
Manufacturer Linear Technology/Analog Devices
Categories Integrated Circuits

Description

LT1432CS8-3.3 Voltage Regulator

The LT1432CS8-3.3 is a high-performance adjustable step-down switching regulator from Linear Technology that delivers a fixed output voltage of 3.3V. This regulator is designed to provide efficient power conversion with a minimum number of external components, making it an ideal solution for space-constrained applications.

Key Features

  • Versatile Voltage Range: The LT1432CS8-3.3 operates over a wide input voltage range, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which helps in reducing power loss and improving system performance.
  • Stable Output: The device provides a stable 3.3V output, ensuring reliable operation for sensitive electronic circuits.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the regulator's durability and reliability.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue delivering a regulated output even when the input-to-output voltage differential is small.

Applications

The LT1432CS8-3.3 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Telecommunications
  • Power Supplies
  • Automotive Electronics

Product Specifications

Parameter Value
Output Voltage 3.3V
Input Voltage Range 4.5V to 25V
Package Type SO-8
Switching Frequency 150kHz
Operating Temperature -40°C to 85°C

For engineers and designers looking for a reliable and robust power management solution, the LT1432CS8-3.3 from Linear Technology offers a balance of performance and ease of use, suitable for a diverse array of electronic applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.