The Texas Instruments 74ACT11244 is a high-performance, octal non-inverting buffer/line driver with 3-state outputs designed to be employed in memory address driving and data transmission applications. This integrated circuit is part of the 74ACT family, which is well-known for its advanced high-speed CMOS technology.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
- Drive Capability: Capable of driving heavily loaded outputs with high current drive capability of ±24mA at 5V
- Speed: Fast propagation delays and output transition times
- IC Package: Available in a variety of packaging options, including the standard DIP and SOP formats
Applications
The 74ACT11244 is suitable for a wide range of applications, including:
- Memory address drivers
- Data transmission systems
- Bus-oriented systems
- Input/output port drivers
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable products. The 74ACT11244 is no exception, offering features such as:
- ESD Protection: Robust electrostatic discharge protection ensures the longevity of the product under harsh conditions.
- Latch-Up Performance: Exceeds 250mA per JESD 17, providing stability and reliability in operation.
Environmental and Regulatory Compliance
The 74ACT11244 adheres to environmental standards, ensuring compliance with global regulations:
- RoHS Compliant: Meets restrictions on hazardous substances, making it safe for use in a variety of environments.
- Green Product: Manufactured with a focus on eco-friendliness and sustainability.
For detailed specifications, technical documents, and more information about the Texas Instruments 74ACT11244, please visit the official Texas Instruments website or contact your local sales representative.