EN
  • EN
  • DE

74ACT11245PWR

Part No 74ACT11245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 764982-74ACT11245PWR
Family Name 74ACT11245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11245PWR CAD Model

Description

Product Overview: 74ACT11245PWR from Texas Instruments

The 74ACT11245PWR from Texas Instruments is a high-performance, non-inverting bus transceiver that features two independent bidirectional data buses. Designed with the advanced 74ACT technology, this integrated circuit offers a perfect balance between speed and power consumption, making it an excellent choice for interfacing between different voltage and bus capacitance requirements.

Key Features:

  • Logic Type: Non-Inverting Bus Transceiver
  • Number of Channels: 8
  • Number of Direction Control Inputs: 2
  • Number of Output Enable Inputs: 2
  • Data Rate: High-Speed
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: TSSOP (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount

With its dual-directional functionality, the 74ACT11245PWR allows for data flow in either direction on each bus, controlled by direction-control (DIR) inputs and output-enable (OE) inputs. This makes it highly versatile for data transmission in complex systems, such as computer motherboards, servers, and communication devices.

Applications:

  • Data communication
  • Signal gating
  • Logic level shifting
  • Bus isolation
  • Memory interfacing

The device is available in a space-saving TSSOP package, which is ideal for high-density circuit designs where board space is at a premium. The 74ACT11245PWR operates over a broad voltage range and provides guaranteed performance over the full operating temperature range, ensuring reliability and robustness in demanding applications.

With its combination of high speed, low power, and robust performance, the 74ACT11245PWR from Texas Instruments is a suitable choice for designers looking to implement efficient and reliable data bus communication in their electronic projects.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess