EN
  • EN
  • DE

74AHC16374DGVRG4

Part No 74AHC16374DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130611-74AHC16374DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC16374DGVRG4 CAD Model

Description

Product Overview: 74AHC16374DGVRG4

The 74AHC16374DGVRG4 is a high-speed Si-gate CMOS device from Texas Instruments, renowned for its reliability and performance in a wide array of electronic applications. This particular integrated circuit is a 16-bit edge-triggered D-type flip-flop with a 3-state output, making it ideal for use in temporary storage or transferring data into environments that require high speed, low power consumption, and efficient interfacing with bus-oriented systems.

Designed with the advanced 74AHC technology, the 74AHC16374DGVRG4 operates with a 2-V to 5.5-V V<sub>CC range, providing a flexible power supply requirement which is suitable for interfacing with both 5V TTL and 3.3V CMOS logic levels without the need for additional level shifters. This makes the device exceptionally versatile for mixed-voltage applications and simplifies system design.

Key Features

  • High-Speed Operation: The 74AHC16374DGVRG4 is tailored for high-speed operation, significantly reducing propagation delay and enabling efficient data processing and transfer.
  • Low Power Consumption: With CMOS technology, the device ensures low power dissipation, preserving energy and reducing heat generation within electronic systems.
  • Wide Operating Voltage Range: Its 2-V to 5.5-V operating range provides compatibility with various logic levels, making it a perfect choice for multi-voltage systems.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured environment while maintaining signal integrity and preventing bus contention.
  • Edge-Triggered Flip-Flops: The edge-triggered design ensures precise timing for capturing data at the clock edges, contributing to the accuracy and reliability of data transfer.

Applications

The 74AHC16374DGVRG4 is commonly used in digital systems that require high-speed data storage, transfer, and interfacing, such as:

  • Computers and Computer Peripherals
  • Communication Devices
  • Data Storage Systems
  • Industrial Control Systems
  • Professional Audio Equipment

With its robust design and advanced features, the 74AHC16374DGVRG4 from Texas Instruments stands out as a top-tier component for designers and engineers looking to improve system performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess