EN
  • EN
  • DE

74ALVTH32373ZKER

Part No 74ALVTH32373ZKER
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 2.5-V/3.3-V 32-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH DL 3-ST 96LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Family Part Number 74ALVTH32373
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1131008-74ALVTH32373ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVTH32373ZKER CAD Model

Description

Product Overview: Texas Instruments 74ALVTH32373ZKER

The Texas Instruments 74ALVTH32373ZKER is a high-performance, 32-bit transparent D-type latch with 3-state outputs from the ALVTH series. This integrated circuit is designed to accommodate the low-voltage operation and high-speed requirements of the latest high-performance microprocessor and communication systems.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology which offers optimized performance in terms of speed and power consumption.
  • Operating Voltage: It operates at 2.5V or 3.3V, making it suitable for interfacing with low-voltage systems while also providing TTL-level compatibility.
  • Speed: The 74ALVTH32373ZKER boasts high-speed operation, with a typical propagation delay time significantly lower than many competing devices.
  • Bus-Hold Data Inputs: It features bus-hold circuitry on the data inputs, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a valid logic level when open.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states when needed to prevent bus contention.
  • Output Drive Capacity: The device has a robust drive capacity, capable of driving heavy loads with minimal distortion.

Applications

The 74ALVTH32373ZKER is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition and processing
  • Communication systems
  • Server and networking equipment
  • Microprocessor and microcontroller interface
  • Memory address latching

Package and Quality

The device comes in a 96-ball BGA (ZKE) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74ALVTH32373ZKER is no exception, undergoing rigorous testing to ensure reliability and performance in demanding environments.

In summary, the Texas Instruments 74ALVTH32373ZKER is a feature-rich, high-speed latch that is ideal for modern electronic systems requiring fast data handling and low power consumption. Its advanced technology and versatile applications make it an essential component for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.3773 $114.3773
2+ $110.6877 $221.3754
3+ $106.9981 $320.9943
4+ $95.9293 $383.7172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess