EN
  • EN
  • DE

74AUCH16244DGGRG4

Part No 74AUCH16244DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709167-74AUCH16244DGGRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AUCH16244DGGRG4 CAD Model

Description

The 74AUCH16244DGGRG4 is a high-performance, 16-bit buffer and line driver designed by the renowned semiconductor manufacturer, Texas Instruments. This device is specifically crafted to deliver both high-speed and low-power operation, making it an ideal choice for a wide range of applications, including communication, computing, and networking infrastructures.

Key Features

  • High-Speed Operation: The 74AUCH16244DGGRG4 is capable of operating at high speeds, ensuring swift data transmission and reduced latency in critical applications.
  • Low-Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, helping to minimize power consumption in electronic systems.
  • 16-Bit Bus Interface: With a 16-bit wide bus interface, it can handle a significant amount of data, providing robust data management and transfer capabilities.
  • Advanced BiCMOS Technology: The device is built using advanced BiCMOS technology, which combines the advantages of both bipolar and CMOS transistors to offer high performance and reliability.
  • Wide Operating Temperature Range: It is designed to work across a broad temperature range, ensuring stability and functionality under varying environmental conditions.

Applications

The 74AUCH16244DGGRG4 is suitable for a variety of applications, including but not limited to:

  • High-speed data transfer systems
  • Server and networking equipment
  • Signal distribution and transmission
  • Memory and data processing units

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the package code DGGRG4, which is known for its space-saving design. The TSSOP package allows for high-density mounting on PCBs (printed circuit boards), making it a space-efficient solution for compact electronic assemblies. Moreover, Texas Instruments ensures that the 74AUCH16244DGGRG4 meets stringent quality standards, providing reliable performance and longevity in demanding environments.

For detailed specifications, technical documents, and support, customers are encouraged to visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess