EN
  • EN
  • DE

74AVCA164245GRE4

Part No 74AVCA164245GRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16 BIT DUAL SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3 STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74AVCA164245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131147-74AVCA164245GRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCA164245GRE4 CAD Model

Description

Product Overview: 74AVCA164245GRE4 by Texas Instruments

The 74AVCA164245GRE4 is a versatile 16-bit dual-supply bus transceiver from Texas Instruments, designed with a wide voltage range and optimized for low-power operation. This high-speed transceiver is part of Texas Instruments' advanced signal integrity (AVCA) family, offering robust performance for a variety of digital applications.

Key Features:

  • Wide Voltage Range: The device supports a 1.2V to 3.6V V<sub>CC range on the A side and a 1.65V to 5.5V V<sub>CC range on the B side, making it suitable for interfacing between different voltage domains.
  • High-Speed Data Transfer: Capable of transferring data at speeds up to 250 Mbps, the 74AVCA164245GRE4 is designed to meet the demands of high-speed data communication.
  • Bus Hold Function: Integrated bus hold on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout of the device has been optimized to facilitate printed circuit board layout and to enable the use of simple and direct signal routing.
  • Low Power Consumption: The device is designed for low-power operation, which helps to minimize power consumption in your system.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity and to enhance system reliability.

Applications:

The 74AVCA164245GRE4 is ideal for applications that require high-speed data transfer and voltage level translation. It is commonly used in:

  • Telecommunications
  • Computing
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the 74AVCA164245GRE4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding applications. The device is available in a green-compliant, lead-free package, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess