EN
  • EN
  • DE

74AVCB164245GRG4

Part No 74AVCB164245GRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74AVCB164245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131153-74AVCB164245GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCB164245GRG4 CAD Model

Description

Product Overview: 74AVCB164245GRG4

The 74AVCB164245GRG4 is a high-performance, dual-supply, 16-bit bus transceiver from Texas Instruments, designed to address the needs of modern high-speed data transfer systems. This integrated circuit (IC) is part of the AVC (Advanced Very-Low-Voltage CMOS) family and is particularly suitable for down-translation or up-translation between 1.2V, 1.8V, 2.5V, 3.3V, and 5V voltage nodes.

Key Features

  • Wide Voltage Range: The device operates with a 1.2V to 3.6V V<sub>CC on the A-side and a 1.65V to 5.5V V<sub>CC on the B-side, providing great flexibility in interfacing between different logic levels.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, the 74AVCB164245GRG4 is capable of supporting high-speed signal transmission, making it ideal for telecommunications and computing applications.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The device's design optimizes the PCB layout, significantly reducing signal skew and improving signal integrity.
  • Low Power Consumption: It features a low power standby mode, which is particularly beneficial in battery-powered devices.
  • Robust ESD Protection: The IC includes robust electrostatic discharge (ESD) protection circuitry, which prevents damage from static electricity and enhances the reliability of the product.

Applications

The 74AVCB164245GRG4 is versatile and can be used in a variety of applications, including:

  • Level translation for mixed-voltage systems
  • Bus isolation and buffering
  • Memory interfacing
  • Microprocessor or microcontroller interface
  • Data communication and networking

Product Quality and Support

As with all Texas Instruments products, the 74AVCB164245GRG4 is manufactured to the highest quality standards. Customers can expect reliable performance and durability from this bus transceiver. Moreover, Texas Instruments provides comprehensive technical support and documentation, making the integration of the 74AVCB164245GRG4 into your design project seamless and straightforward.

You May Also Be Interested in

Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess