EN
  • EN
  • DE

74CBT1G125DBVRG4

Part No 74CBT1G125DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single FET Bus Switch 5-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.15 mm
High Level Output Current -128 mA
Independent Circuits 1
Lead Free Contains Lead
Length 2.9 mm
Low Level Output Current 128 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Bits 1
Number of Elements 1
Number of Gates 1
Number of Pins 5
Operating Supply Voltage 5 V
Propagation Delay 250 ps
Quiescent Current 1 µA
Radiation Hardening No
Resistance 20 Ω
RoHS Compliant
Supply Type Single
Turn-On Delay Time 350 ps
Weight 11.198062 mg
Width 1.6 mm
Win Source Part Number 1040144-74CBT1G125DBVRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74CBT1G125DBVRG4 CAD Model

Description

The 74CBT1G125DBVRG4 is a high-performance, single-bit bus switch from Texas Instruments, designed to provide a seamless and efficient solution for switching applications. This device is part of the CBT (Controlled Bus Transceiver) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Single Bit Bus Switch: The product facilitates the switching of a single signal line, ensuring precise control and quick response times.
  • Low Power Consumption: It operates with minimal power, making it ideal for power-sensitive applications.
  • 5-V Tolerant Input: The input can tolerate up to 5V, even when the device is powered down, providing flexibility in mixed-voltage environments.
  • High-Speed Operation: With its fast switching capabilities, the 74CBT1G125DBVRG4 can handle high-speed data transmission with ease.
  • Isolation Under Power-Off Conditions: The switch ensures no leakage occurs when it is powered off, thereby protecting the circuitry.
  • Low ON-State Resistance: The device's low resistance during the ON state ensures minimal signal distortion and heat generation.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard the device from static damage.

Applications

The versatility of the 74CBT1G125DBVRG4 makes it suitable for a wide range of applications, including:

  • Server and telecom infrastructure
  • Networking equipment
  • Data communication systems
  • Signal gating
  • Logic signal switching

Package and Quality

This bus switch comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74CBT1G125DBVRG4 is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in various operating conditions.

Conclusion

Overall, the Texas Instruments 74CBT1G125DBVRG4 is a robust, efficient, and reliable solution for your single-bit switching needs. Its combination of speed, power efficiency, and protection features make it an excellent choice for designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8268 $53.7420
150+ $0.6784 $101.7600
230+ $0.6572 $151.1560
315+ $0.6360 $200.3400
410+ $0.6148 $252.0680
545+ $0.5512 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,775 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess