EN
  • EN
  • DE

74CBT1G125DCKRG4

Part No 74CBT1G125DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SNGL FET BUS SWITCH SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1007899-74CBT1G125DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBT1G125DCKRG4 CAD Model

Description

Product Overview: 74CBT1G125DCKRG4 by Texas Instruments

The 74CBT1G125DCKRG4 is a high-performance, single-bit bus buffer gate with 3-state output from the reputable electronics manufacturer Texas Instruments (TI). Designed to provide isolation and buffering for a wide range of applications, this device is part of the CBT family of integrated circuits that are known for their low-voltage operation and low power consumption.

Constructed with an advanced silicon-gate CMOS technology, the 74CBT1G125DCKRG4 offers a robust feature set that includes a 5V tolerant input when powered off and a broad power supply range of 4.5V to 5.5V. This makes the device particularly suitable for interfacing between different voltage domains within a system.

Key Features:

  • High Drive: The device can deliver high drive with 24mA on the A port and 24mA on the 1Y port, ensuring reliable signal transmission even in demanding environments.
  • Low Power Consumption: With a quiescent current specification of less than 10µA, the 74CBT1G125DCKRG4 is optimized for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Bus Hold on Data Inputs: The bus hold feature eliminates the need for external pull-up or pull-down resistors, saving space and reducing component count.
  • ESD Protection: Enhanced ESD protection is provided on all pins to prevent damage from electrostatic discharge events.
  • 5V Tolerant I/O: The inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without risk of damage.

This versatile buffer is housed in a compact 5-pin SC-70 (SOT-353) package, which is ideal for space-constrained applications. The 74CBT1G125DCKRG4 is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions.

Whether used in mobile devices, computers, data communication equipment, or other high-speed signal buffering applications, the 74CBT1G125DCKRG4 by Texas Instruments is engineered to meet the stringent requirements of modern electronic systems. Its combination of high-speed operation, power efficiency, and robust protection features make it a smart choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess