EN
  • EN
  • DE

74GTLP2033DGVRE4

Part No 74GTLP2033DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH | IC 8BIT REGIST TXRX 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Resolution 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74GTLP2033
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131437-74GTLP2033DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74GTLP2033DGVRE4 CAD Model

Description

The 74GTLP2033DGVRE4 is a high-performance, low-power transceiver module designed and manufactured by Texas Instruments. This device is part of TI's GTLP (Gunning Transceiver Logic Plus) family and is engineered to facilitate bidirectional communication between devices that operate at different voltage levels. It is particularly well-suited for applications that require high-speed data transfer and interfacing between logic buses of disparate voltages.

Key Features

  • Voltage Level Translation: The 74GTLP2033DGVRE4 is capable of translating signals between 3.3V LVTTL/LVCMOS levels and GTLP levels, making it versatile for multi-voltage systems.
  • High Speed: With its GTLP technology, this transceiver is designed for high-speed operation, which is critical for modern digital communication and data processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is optimized for low power consumption, helping to reduce the overall energy footprint of the systems it's integrated into.
  • Flow-Through Pinout: The 74GTLP2033DGVRE4 features a flow-through pinout to simplify PCB layout and reduce signal skew, enhancing signal integrity at high speeds.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits to safeguard against damage from static electricity, ensuring greater reliability and longevity.

Applications

The 74GTLP2033DGVRE4 is ideal for a variety of applications, including:

  • Servers and data centers
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Computing interfaces
  • Industrial control systems

Technical Specifications

The 74GTLP2033DGVRE4 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) and operates over the industrial temperature range. It features multiple enable functions to allow for better control of the device's operation and power management.

Quality and Reliability

As with all Texas Instruments products, the 74GTLP2033DGVRE4 is manufactured to the highest quality standards, ensuring both performance and durability for the end user. It is also supported by TI's comprehensive technical resources, including datasheets, application notes, and design support.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess