EN
  • EN
  • DE

MC10H175FNR2

Part No MC10H175FNR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC DTYPE LATCH QUINT 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.94 V to 5.46 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 138664-MC10H175FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H175FNR2 CAD Model

Description

The ON Semiconductor MC10H175FNR2 is a versatile and high-performance triple line receiver designed to cater to the demanding needs of high-speed digital systems. This integrated circuit is part of ON Semiconductor's MC10 series, renowned for its reliability and efficiency in processing digital signals.

Key Features

  • Triple Line Receiver: The MC10H175FNR2 features three independent line receivers, allowing it to handle multiple inputs simultaneously, which is essential for complex digital systems.
  • High Speed: Engineered for rapid signal processing, this device is capable of handling high-frequency operations, making it an ideal choice for applications requiring quick data throughput.
  • MECL 10K Series Compatibility: The device is designed to be compatible with the MECL 10K series logic family, ensuring seamless integration with existing MECL systems.
  • Differential Inputs: It offers differential inputs, which provide improved noise immunity and signal integrity, essential for maintaining the fidelity of high-speed digital signals.
  • Single Supply Voltage: Operating on a single supply voltage, the MC10H175FNR2 simplifies power management within electronic systems, reducing complexity and enhancing overall system stability.

Applications

The MC10H175FNR2 is suitable for a wide range of applications, particularly where high-speed signal reception and processing are critical. It is commonly used in:

  • High-speed communication systems
  • Digital signal processing (DSP) units
  • Instrumentation and test equipment
  • Computer and data storage networks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H175FNR2 is no exception. Manufactured with precision and subjected to rigorous testing, this triple line receiver meets stringent industry standards for performance and reliability. It is a trusted component for engineers and designers looking to build robust digital systems that operate with precision and consistency.

Ordering and Packaging

The MC10H175FNR2 is available in a PLCC-20 package, offering a compact footprint that is suitable for space-constrained applications. When ordering, ensure to reference the specific part number MC10H175FNR2 to get the exact device specifications as described. For detailed information on ordering and packaging, consult the ON Semiconductor datasheets and support documentation.

You May Also Be Interested in

ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9912 $62.9208
21+ $5.7369 $120.4749
32+ $5.5579 $177.8528
43+ $5.3777 $231.2411
56+ $5.1987 $291.1272
75+ $4.6616 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess