EN
  • EN
  • DE

74GTLP2034DGVRE4

Part No 74GTLP2034DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH | IC 8BIT REGIST TXRX 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Supply Voltage 3.15V ~ 3.45V
Resolution 8
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74GTLP2034
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131438-74GTLP2034DGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74GTLP2034DGVRE4 CAD Model

Description

Product Overview: 74GTLP2034DGVRE4 by Texas Instruments

The 74GTLP2034DGVRE4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the GTLP (Gunning Transceiver Logic Plus) family and serves as a 10-bit GTLP/GTLP universal bus transceiver with a 3-state output. It is specifically engineered to facilitate high-speed interconnects between cards operating at different voltage levels within the same system.

Key Features

  • Voltage Compatibility: The 74GTLP2034DGVRE4 is designed to be compatible with mixed-mode voltage operation, allowing it to interface between 3.3V LVTTL/LVCMOS devices and 5V TTL/CMOS devices.
  • High-Speed Performance: This product ensures fast data transfer rates, making it suitable for high-performance computing and networking applications.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for energy-efficient designs.
  • Bidirectional Interface: The device supports bidirectional data flow and has a bus-hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • Package Type: It comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The 74GTLP2034DGVRE4 is versatile and can be used in a wide range of applications, including:

  • Server and workstation motherboards
  • Backplane interconnects
  • Networking switches and routers
  • Data communication systems
  • Signal bridging between different voltage domains

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74GTLP2034DGVRE4 is built to meet the highest industry standards, ensuring robust performance in even the most demanding environments. Customers can trust this product for their critical applications.

Support and Resources

For additional information, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools to assist engineers in implementing the 74GTLP2034DGVRE4 into their designs.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess