EN
  • EN
  • DE
  • IT

74LS06N

Part No 74LS06N
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 713194-74LS06N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS06N CAD Model

Description

The 74LS06N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 7400-series logic family and is specifically a hex inverter buffer/driver with open-collector outputs.

Key Features

  • Logic Type: Inverter Buffers/Drivers
  • Number of Circuits: 6
  • Output Type: Open Collector
  • Standard: TTL
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

Product Description

The 74LS06N features six independent inverters with open-collector outputs, which allows for multiple connections to be made to a single output for wire-AND logic implementations. This makes the device highly versatile for creating complex logic circuits without the need for external components. The open-collector outputs are capable of sinking significant current, making them suitable for interfacing with high-current loads such as LEDs, relays, and other high-current devices.

Designed to operate over a wide range of supply voltages, the 74LS06N is compatible with typical TTL power supply levels, ensuring easy integration into TTL logic systems. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications.

Encased in a standard 14-pin DIP package, the 74LS06N is designed for through-hole mounting, which is ideal for prototyping and educational purposes, as well as for use in commercial products. Its robust design ensures reliable operation in a variety of electronic circuits and systems.

Applications

The 74LS06N is commonly used in a range of applications, including:

  • Logic level shifting
  • Buffering and driving heavy loads
  • Creating wired-AND logic configurations
  • Interfacing with peripheral devices

With its reliable performance and versatility, the 74LS06N from Texas Instruments is an essential component for designers and engineers working on TTL logic-based projects.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess