Product Overview: 74LVC1G240DBVRG4
The 74LVC1G240DBVRG4 is a high-performance, single-bit inverter buffer/driver with 3-state output from Texas Instruments, designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications including those that interface with 5V systems. This versatile component is part of Texas Instruments' 74LVC family, which is renowned for its low-voltage operation and low power consumption.
Key Features
- Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, compatible with a variety of logic levels, ensuring flexibility in system design.
- High Drive: Capable of driving up to 50 mA at the output, allowing for direct drive of LEDs or other high-current loads.
- Low Power Consumption: Features a low ICC of
- 3-State Output: The output can be put in a high-impedance state, facilitating bus and line sharing by enabling the output to disconnect from the circuit.
- High-Speed Performance: Propagation delays as low as 3.4 ns at 3.3 V, allowing for high-speed signal processing.
- ESD Protection: Integrated electrostatic discharge (ESD) protection exceeds JESD 22, ensuring robustness and reliability in harsh environments.
- Compact Packaging: Available in the SOT-23-5 package, which is ideal for space-constrained applications.
Applications
The 74LVC1G240DBVRG4 is well-suited for a broad range of applications, including:
- Logic level shifting
- Line driving
- Bus interfacing
- Memory address driving
- Portable and battery-powered electronics
- Microcontroller interfacing
With its high drive capability, low power consumption, and 3-state output, the 74LVC1G240DBVRG4 from Texas Instruments is an excellent choice for designers looking to optimize their circuitry for speed, power efficiency, and interface flexibility. Its robust ESD protection and wide voltage range make it a versatile component for both modern low-voltage applications and legacy systems requiring 5V logic levels.