EN
  • EN
  • DE

74LVC1G373DBVRE4

Part No 74LVC1G373DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC SNGL D-TYPE LATCH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 32mA, 32mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 765698-74LVC1G373DBVRE4
Family Name 74LVC1G373
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G373DBVRE4 CAD Model

Description

Product Overview: Texas Instruments 74LVC1G373DBVRE4

The Texas Instruments 74LVC1G373DBVRE4 is a high-performance, single D-type transparent latch from the 74LVC family, designed with the modern system architect in mind. This device combines the low-voltage operation of the LVC family with the convenience and efficiency of a single latch, making it ideal for a variety of applications in today's technology-driven world.

Constructed with an advanced CMOS technology, the 74LVC1G373DBVRE4 latch offers a 3.3V supply voltage range with 5V tolerant inputs, which enables it to be used in mixed-voltage environments and interfaced with both 3.3V and 5V logic levels. This feature significantly enhances the component's versatility, allowing for seamless integration into various digital systems without the need for level shifters.

The device's single D-type latch is edge-triggered and features a transparent mode of operation. When the latch enable (LE) input is high, the Q output will follow the data (D) input, providing real-time tracking of the input signal. Conversely, when LE is pulled low, the output Q holds the last data value, effectively latching it. This functionality is crucial for data storage, signal synchronization, and timing adjustments in complex digital circuits.

Furthermore, the 74LVC1G373DBVRE4 boasts a wide operating temperature range from -40°C to +125°C, ensuring reliability and stable performance across diverse environmental conditions. The device is also characterized by its low power consumption, which is a critical attribute for power-sensitive applications such as portable electronics, battery-operated devices, and energy-efficient computing systems.

Encased in a compact DBV (SOT-23-6) package, the 74LVC1G373DBVRE4 is designed for space-constrained applications. Its small footprint makes it an excellent choice for high-density circuit boards where real estate is at a premium, without compromising on functionality or performance.

In summary, the Texas Instruments 74LVC1G373DBVRE4 is a reliable and flexible solution for designers who require a low-voltage, high-performance transparent latch. Its compatibility with various logic levels, robust temperature range, and low power consumption make it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1819 $50.0225
670+ $0.1493 $100.0310
1,040+ $0.1446 $150.3840
1,430+ $0.1400 $200.2000
1,850+ $0.1353 $250.3050
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess